CONN FPC TOP 39POS 0.3MM R/A Product overview: 10064555-392120HLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-10064555-392120H
"39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
Manufacturer: Amphenol FCI
Win Source Part Number: 1000752-10064555-392
Packaging: Reel - TR
Number of Positions: 39
Pitch: 0.012" (0.30mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 30V
Current Rating: 0.2A
Height Above Board: 0.037" (0.95mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Notched
Housing Material: Thermoplastic, Halogen Free
Actuator Material: Thermoplastic, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 10
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Actuator Color: Beige
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
10064555-392120HLF-L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-10064555-392120HLF | 609-10064555-392120HLFTR-ND | 1000752-10064555-392120HLF | 45T2791 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 10064555-392120HLF | 10064555-392120Hlf-Lb 31Th July 22 / 3000 Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder | Solder | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |