Amphenol Corporation PCI Express 10018783-10102TLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10102TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10102TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10018783-10102TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10102TLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10102TLF.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
345-10018783-10102TLF
Through-Hole Electronic Connector 345-10018783-10102TLF
98 Pos 2 Row Female Header, 2mm Pitch, Solder, Through Hole Product overview: 10018783-10102TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10102TL F can be used for catalog matching and distributor lookup.

98 Pos 2 Row Female Header, 2mm Pitch, Solder, Through Hole Product overview: 10018783-10102TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10102TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 10018783-10102TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
PCI EXPRESS CARDEDGE 8X, 15 AU, LEAD FREE

PCI EXPRESS CARDEDGE 8X, 15 AU, LEAD FREE

Buy Now
Edgeboard Connectors - 609-1970-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-1970-ND
Edgeboard Connectors 609-1970-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 53W2109 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
53W2109
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 53W2109
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 98Pos, Th Rohs Compliant Amphenol Communications Solutions - 29AK9648 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98Pos, Th Rohs Compliant Amphenol Communications Solutions
29AK9648
Card Edge Conn, Dual Side, 98Pos, Th Rohs Compliant Amphenol Communications Solutions 29AK9648
CARD EDGE CONN, DUAL SIDE, 98POS, TH ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 98POS, TH ROHS COMPLIANT: YES

Supplier's Site
Edgeboard Connectors - 10018783-10102TLF - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
10018783-10102TLF
Edgeboard Connectors 10018783-10102TLF
CONN PCI EXP FMALE 98POS 0.039

CONN PCI EXP FMALE 98POS 0.039

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10018783-10102TLF 345-10018783-10102TLF 10018783-10102TLF 609-1970-ND 53W2109 29AK9648 10018783-10102TLF
Product Name PCI Express Through-Hole Electronic Connector Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions Card Edge Conn, Dual Side, 98Pos, Th Rohs Compliant Amphenol Communications Solutions Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps 1.1 amps
Gender Female / Jack Female / Jack
Termination Solder SolderRoHS Compliant: Yes Solder, Staggered
Unlock Full Specs
to access all available technical data