Win Source Part Number: 1041832-10033998-002
Category: Connectors, Interconnects>Plugga
Number of Positions: 26
Features: Board Guide, Flange, Mating Guide
Connector Type: iVDR
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: Receptacle
Standard Package: 810
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): FLE-113-01-G-DV; CLP-113-02-F-D; CLP-113-02-G-D; 5-104550-2; 1-1734248-9; 5-104652-3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10033998-002LF-ND,60
Base Product Number: 10033998
26 Pos Receptacle, Right Angle, SMT, 1.5A, 100V, Copper Alloy Product overview: 10033998-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 100V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10033998-002LF can be used for catalog matching and distributor lookup.
26 Position iVDR Receptacle Connector Solder Surface Mount, Right Angle
IVDR CONNECTOR, RECEPTACLE, 26 POSITION, SMD; No. of Contacts:26Contacts;
CONN IVDR RCPT 26POS SLD R/A SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1041832-10033998-002LF | 2004-10033998-002LF | 609-5400-ND | 25P9438 | 10033998-002LF |
| Product Name | Connectors, Interconnects - Pluggable Connectors | 1.5A 100V Electronic Connector | Pluggable Connector Assemblies | Ivdr Connector, Receptacle, 26 Position, Smd; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | PCB Mount | ||
| Current Rating | 1.5 amps |