Amphenol Corporation Quickie ® 10056844-114LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.1 in.), Vertical, Low Profile Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-114LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.1 in.), Vertical, Low Profile Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-114LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 10056844-114LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
10056844-114LF
Quickie ® 10056844-114LF
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.1 in.), Vertical, Low Profile Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-114LF

Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.1 in.), Vertical, Low Profile Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-114LF

Supplier's Site Datasheet
Singapore, Singapore
3A 500V Electronic Connector
2027-10056844-114LF
3A 500V Electronic Connector 2027-10056844-114LF
14 Pos 2.54mm Header, Straight, Solder, Male Pin, 3A, 500V Product overview: 10056844-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10056844-114LF can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Header, Straight, Solder, Male Pin, 3A, 500V Product overview: 10056844-114LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10056844-114LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10056844-114LF - 904849-10056844-114LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10056844-114LF
904849-10056844-114LF
Rectangular Connectors - 10056844-114LF 904849-10056844-114LF
Manufacturer: AMPHENOL Win Source Part Number: 904849-10056844-114L F Series: Quickie™ Features: Connector Header Through Hole 14 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: 10056844 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-10056844-114LF, 609-3015

Manufacturer: AMPHENOL
Win Source Part Number: 904849-10056844-114LF
Series: Quickie™
Features: Connector Header Through Hole 14 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: 10056844
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 23
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-10056844-114LF, 609-3015

Buy Now Datasheet
Headers, Male Pins - 609-3015-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3015-ND
Headers, Male Pins 609-3015-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Header, 14Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8731 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 14Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8731
Wtb Conn, Header, 14Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8731
WTB CONN, HEADER, 14POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 10056844 Series RoHS Compliant: Yes

WTB CONN, HEADER, 14POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 10056844 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10056844-114LF 2027-10056844-114LF 904849-10056844-114LF 609-3015-ND 28AH8731
Product Name Quickie ® 3A 500V Electronic Connector Rectangular Connectors - 10056844-114LF Headers, Male Pins Wtb Conn, Header, 14Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Through Hole Solder Through Hole
Current Rating 3.0 amps 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data