USB, 1.1, 4P, A/M, ULTRA FLAT, S
USB-A (USB TYPE-A) USB 1.1 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-A (USB TYPE-A) USB 1.1 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-A (USB TYPE-A) USB 1.1 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-011-01101-TR | 1175-1001-011-01101-DKR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Gender | Male / Plug | Male / Plug |
| Termination | Solder | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |
| Voltage Rating | 30 volts | 30 volts |