26 Pos Receptacle, 1.5A, 100V, SMT Telecom/Datacom Connector Product overview: 10034273-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 100V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10034273-001LF can be used for catalog matching and distributor lookup.
26 Position iVDR Receptacle Connector Solder Surface Mount
IVDR CONNECTOR, RECEPTACLE, 26 POSITION, SMD; No. of Contacts:26Contacts;
CONN IVDR RCPT 26POS SLD SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2004-10034273-001LF | 609-4968-ND | 25P9439 | 10034273-001LF |
| Product Name | 1.5A 100V Electronic Connector | Pluggable Connector Assemblies | Ivdr Connector, Receptacle, 26 Position, Smd; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Solder | Surface Mount | ||
| Voltage Rating | 100 volts | |||
| Current Rating | 1.5 amps | |||
| Connector Type | Receptacle |