Amphenol Corporation HDMI 10029449-101RLF

Description
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-101RLF.
Request a Quote Datasheet
Description
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-101RLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-101RLF.

HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-101RLF.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-10029449-101RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-10029449-101RLFDKR-ND
USB, DVI, HDMI Connector Assemblies 609-10029449-101RLFDKR-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-10029449-101RLFTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-10029449-101RLFTR-ND
USB, DVI, HDMI Connector Assemblies 609-10029449-101RLFTR-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-10029449-101RLFCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-10029449-101RLFCT-ND
USB, DVI, HDMI Connector Assemblies 609-10029449-101RLFCT-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
347-10029449-101RLF
SMD Electronic Connector 347-10029449-101RLF
Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port T/R Product overview: 10029449-101RLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10029449-101RLF can be used for catalog matching and distributor lookup.

Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port T/R Product overview: 10029449-101RLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10029449-101RLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hdmi Type A Recept-10029449-101Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 95M0562 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Type A Recept-10029449-101Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
95M0562
Hdmi Type A Recept-10029449-101Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 95M0562
HDMI TYPE A RECEPT-10029449-101R LF / Tap/Rl RoHS Compliant: Yes

HDMI TYPE A RECEPT-10029449-101RLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions - 27AJ3835 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions
27AJ3835
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions 27AJ3835
HDMI TYP A CONN, R/A RCPT, 19POS, SMT/TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount, Through Hole Mount Right Angle; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

HDMI TYP A CONN, R/A RCPT, 19POS, SMT/TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount, Through Hole Mount Right Angle; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10029449-101RLF 609-10029449-101RLFDKR-ND 347-10029449-101RLF 95M0562 27AJ3835
Product Name HDMI USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Hdmi Type A Recept-10029449-101Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Hdmi Typ A Conn, R/a Rcpt, 19Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions
Connector Type PC Card Connector HDMI
Geometry Right Angle
Termination Surface Mount Solder Surface Mount, Through Hole Mount Right Angle
Mounting None Surface Mount, Right Angle; Through Hole PCB Mount
Voltage Rating 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data