"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARD EDGE CONN, DUAL SIDE, 36 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-2009-ND | 67K9010 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 0.9906 mm (0.0390 inch) |