Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-019LF.
"50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Manufacturer: AMPHENOL
Win Source Part Number: 904842-10046971-019L
Series: Power Edge
Operating Temperature Range: -5°C ~ 105°C
Features: 50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Package: Tray
Mounting: Through Hole
Family Name: 10046971
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10046971-019LF-ND, 609-6223
Card Edge Connector, 50 Contact(s), 2 Row(s), Female, Straight, Solder Terminal, LEAD FREE Product overview: 10046971-019LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-019LF can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 50 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FML 50POS 0.100
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10046971-019LF | 609-6223-ND | 904842-10046971-019LF | 429-10046971-019LF | 71Y6276 | 10046971-019LF |
| Product Name | Power Edge Card | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - 10046971-019LF | Electronic Connector | Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Solder | Solder | Kinked Pin, Solder | |||
| Voltage Rating | 1000 volts | |||||
| Gender | Female / Jack | Female / Jack |