Amphenol Corporation HDMI 10029449-002RLF

Description
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-002RLF.
Request a Quote Datasheet
Description
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-002RLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-002RLF.

HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-002RLF.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-4942-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4942-6-ND
USB, DVI, HDMI Connector Assemblies 609-4942-6-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-4942-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4942-2-ND
USB, DVI, HDMI Connector Assemblies 609-4942-2-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-4942-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4942-1-ND
USB, DVI, HDMI Connector Assemblies 609-4942-1-ND
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
347-10029449-002RLF
SMD Electronic Connector 347-10029449-002RLF
Telecom and Datacom Connector, 19 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 10029449-002RLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10029449-002RLF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 19 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 10029449-002RLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10029449-002RLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Amphenol Communications Solutions - 95M0557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Amphenol Communications Solutions
95M0557
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Amphenol Communications Solutions 95M0557
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Amphenol Communications Solutions - 28X2614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Amphenol Communications Solutions
28X2614
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Amphenol Communications Solutions 28X2614
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FULL REEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Steel Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FULL REEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Steel Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 10029449-002RLF - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
10029449-002RLF
USB, DVI, HDMI Connector Assemblies 10029449-002RLF
CONN RCPT 1.4 HDMI 19POS SMD R/A

CONN RCPT 1.4 HDMI 19POS SMD R/A

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10029449-002RLF 609-4942-6-ND 347-10029449-002RLF 95M0557 10029449-002RLF
Product Name HDMI USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Amphenol Communications Solutions USB, DVI, HDMI Connector Assemblies
Connector Type PC Card Connector HDMI
Geometry Right Angle
Termination Surface Mount Solder Solder
Mounting Mounting flange Surface Mount, Right Angle; Through Hole PCB Mount Surface Mount, Right Angle; Through Hole
Voltage Rating 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data