Amphenol Corporation 0.50mm pitch Flex Connectors 10051922-2010ELF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 20 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2010ELF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 20 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2010ELF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - 10051922-2010ELF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
10051922-2010ELF
0.50mm pitch Flex Connectors 10051922-2010ELF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 20 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2010ELF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 20 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2010ELF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
350-10051922-2010ELF
SMD Electronic Connector 350-10051922-2010ELF
FFC/FPC Connector, 20 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-2010ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-2010ELF can be used for catalog matching and distributor lookup.

FFC/FPC Connector, 20 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-2010ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-2010ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2010ELFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2010ELFDKR-ND
CONN FPC BOTTOM 20POS 0.5MM R/A

CONN FPC BOTTOM 20POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2010ELFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2010ELFTR-ND
"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2010ELFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2010ELFCT-ND
"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
65AC3121
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 65AC3121
CONNECTOR, FPC/FFC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC/FFC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 95M0579 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
95M0579
Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 95M0579
CONNECTOR, FPC/FFC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC/FFC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10051922-2010ELF 350-10051922-2010ELF 609-10051922-2010ELFDKR-ND 65AC3121
Product Name 0.50mm pitch Flex Connectors SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc/ffc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data