ifm electronic gmbh Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2
Product Name Notes
Diffuse reflection sensor; Sensing head thread M6; Sensing head diameter 7 mm; Total length 1500 mm; Ambient temperature -20...150 °C
Pressure-resistant position sensor for hydraulic cylinders
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up...
Angled type for use where space is restricted Resistant to various aggressive chemicals Aluminium sheathing for use in harsh industrial environments For applications in high-temperature areas Operation as diffuse reflection...
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring...
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PUR cable For position detection or level monitoring...
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link...
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via...
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication...
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection...
Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency...
Easy adjustment to the empty and full state via pushbutton or IO-Link Output function normally open / normally closed programmable Clearly visible indication of the switching status Robust stainless steel...
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Adjustable switching delay Output function normally...
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open...
Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Short connection cable with M12 connector Output function normally open / normally closed programmable
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long...
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With robust M12 connector
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range...
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of...
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable Two-wire technology Clearly visible indication of the switching status...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity For position detection or level monitoring
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status Two-wire technology Output function normally open / normally closed programmable
Easy setting of the sensing range via potentiometer With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output...
For applications in hazardous areas With combined AC/DC output stage Easy setting of the sensing range via potentiometer Two-wire technology Output function normally open / normally closed programmable
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Angled type for use where space is restricted Small bending...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Reliable detection of tiny objects Small bending radius phase-out article...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius phase-out article...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Angled type for use where space is restricted Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Angled type for...
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius phase-out article Discontinuation...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Installation in places where access is difficult Long range Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Operation as photoelectric fork sensor Reliable detection of tiny objects Small bending radius
For applications in which several fibre optics are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic...
For installation in places where access is difficult Operation as diffuse reflection sensor For cutting to size Life expectancy of more than 1 million bending cycles
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted With direct adaptation to...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Reliable background suppression Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Very small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20136...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Wirable sensing head for the connection of fibre optics supplied on a...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026
For installation in places where access is difficult Operation as diffuse reflection sensor Long range With cross-section converter for the reliable detection of objects with changing positions Small bending radius...
For installation in places where access is difficult Operation as diffuse reflection sensor Robust design for use in harsh industrial environments Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor With 90° deflection of the light beam for use where space is restricted For cutting to size...
For installation in places where access is difficult Operation as diffuse reflection sensor With bendable sensing head for use where space is restricted For cutting to size Small bending radius...
For installation in places where access is difficult Operation as through-beam sensor or diffuse reflection sensor On reel for cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor For cutting to size Life expectancy of more than 1 million bending cycles
For installation in places where access is difficult Operation as through-beam sensor For cutting to size Small bending radius Easy mounting and safe fixing
For installation in places where access is difficult Operation as through-beam sensor For use at short range For cutting to size Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Small bending radius phase-out article Discontinuation date: 03/31/2026...
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as through-beam sensor Long range For cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Resistant to various aggressive chemicals Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Wirable sensing head for the connection of fibre optics supplied on a reel Quick and easy...
For installation in places where access is difficult Operation as through-beam sensor Very long range For cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor With 90° deflection of the light beam for use where space is restricted For cutting to size Small...
For installation in places where access is difficult Operation as through-beam sensor With bendable sensing head for use where space is restricted For cutting to size Long range
For installation in places where access is difficult Operation as through-beam sensor With cross-section converter for the reliable detection of objects with changing positions For cutting to size Small bending...
For operation with infrared temperature sensors For applications in high-temperature areas Stainless steel sheathing for use up to 250 °C Resistant to various aggressive chemicals Small bending radius
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fibre optics for harsh industrial...
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with...
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can...
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection...
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting...
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature...
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point Safe switch point also in case of mechanical tolerances Pulse stretching for short signal detection...
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of harsh industrial environments For use in high temperatures Robust metal face...
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is...
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters...
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colours Wear-free and maintenance-free
Operation as diffuse reflection sensor For cutting to size Small bending radius Easy mounting and safe fixing
Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display...
Optical distance measurement in the micrometre range Two switching outputs Suitable for high-frequency applications Three operating modes and a robust, compact design enable a wide range of applications Visualisation of...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy...
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level...
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Preinstalled on mounting adapter For position detection or level monitoring Easy parameter setting...
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position...
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic...
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy...
Particularly flat rectangular design For installation in places where access is difficult For cutting to size Operation as diffuse reflection sensor
Particularly flat rectangular design For installation in places where access is difficult For cutting to size Operation as through-beam sensor
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy...
Precise detection of small parts Simple alignment due to visible laser light spot Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Precise detection of small parts Simple alignment due to visible laser light spot Very long range Robust housing for use in harsh industrial environments With connector that can be rotated...
Precise detection of small parts Simple alignment due to visible laser light spot Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications...
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Quick set-up: no need to align transmitter and receiver Fine and precise light beam across the whole fork width Metal housing reduces distortion Light-on/dark-on mode selectable via rotary switch Intuitive...
Recognition, sorting and checking of objects based on their colour Easy adjustment of the device function via teach Reliable detection of colour shades High switching frequency for fast processes Extensive...
Reliable detection of print marks and particularly flat objects Automatic selection of the ideal colour of the transmitted light Easy adjustment of the device function via teach Very high switching...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Easy mounting by clipping...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Fast mounting by means...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 for the requirements of the automotive industry Easy mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 for the requirements of the automotive industry Intuitive setting of...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Simple alignment due to visible laser light spot Intuitive setting of...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Laser protection class 1 for the...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Very long range Easy mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Very long range Fast mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Very long range Intuitive setting of sensitivity and output function Simple alignment due to...
Reliable detection of tiny objects Quick set-up: no need to align transmitter and receiver Soiling is signalled by permanent monitoring of the quantity of light Operating modes can be set...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 for the requirements of the automotive industry Simple alignment due to...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Simple alignment due to visible laser light spot Excellent price/performance ratio
Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of...
Reliable level detection of conductive media Sensitivity adjustable via teach buttons High noise immunity Output function normally open / normally closed programmable Clearly visible indication of the switching status via...
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and...
Reliable level detection through non-metallic vessel walls Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status...
Reliable optical distance measurement with background suppression Range of up to 100 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analogue...
Reliable optical distance measurement with background suppression Range of up to 75 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analogue...
Reliable optical distance measurement with background suppression Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications with background suppression Excellent...
Reliable optical distance measurement with high ranges up to 10 m Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications...
Reliable optical distance measurement with high ranges up to 10 m Two switching outputs, one of them programmable as IO-Link and one as analogue output Scalable measuring range and window...
Reliable optical distance measurement with high ranges up to 6 m Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Laser protection class...
Reliable optical distance measurement Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Reliable optical object detection with high ranges up to 10 m Precise background suppression Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Reliable optical object detection with high ranges up to 10 m Precise background suppression Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
Reliable wear notification when sensing range decreases Indication of the degree of soiling for preventive maintenance Integrated operating hours and switching cycles counter to monitor the lifetime of tools Quick...
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact,...
Simple connection of the fibre optics to an amplifier Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics Clearly visible indication of the switching status Intuitive setting of...
Simple object dimensioning in intralogistics without complex programming High resolution for precise object detection Ease of integration due to a standardised IO-Link interface Selective evaluation of beams to determine the...
Simultaneous output of distance value and reflectivity for increased process reliability Identification and sorting by differentiating between colour/contrast and distance/height of objects Flexible installation options thanks to a range of...
Small compact design with standard M18 thread and PMD time-of-flight technology Measurement to the nearest millimetre and monitoring of distances in the running process Colour-independent range Simultaneous output of distance...
Small compact design with standard M18 thread and PMD time-of-flight technology Measurement to the nearest millimetre and monitoring of distances in the running process Easy setting with 3 buttons or...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and analogue output...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With two programmable switching outputs Non-contact detection...
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Easy parameter setting via turnable, lockable setting ring Laser protection class 1 for the requirements of the...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Easy parameter setting via turnable, lockable setting ring Reliable detection of glossy surfaces User-friendly communication via IO-Link...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection High protection rating for the requirements of harsh industrial environments Laser protection class 1 for the requirements...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Robust stainless steel housing High protection rating for the requirements of harsh industrial environments User-friendly communication via...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection With display and pushbuttons for precise switch point setting Laser protection class 1 for the requirements of...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection With display and pushbuttons for precise switch point setting Oblique angle to the object possible Reliable detection...
Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh...
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments With connector that can be rotated...
With combined AC/DC output and two-wire technology Long sensing range of 60 mm Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use...
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity

Next >>