ifm electronic gmbh Capacitive sensor KD0024

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD0024 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD0024
Capacitive sensor KD0024
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm
Supplier's Site
Capacitive sensor - KD0024 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD0024
Capacitive sensor KD0024
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KD0024-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KD0024-ND
Proximity Sensors - Industrial 2330-KD0024-ND
SENSOR PROX CAPACITIVE 60MM MOD

SENSOR PROX CAPACITIVE 60MM MOD

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KD0024 KD0024 2330-KD0024-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
RightSight Photosensor - 42EF-R2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
View Details
2 suppliers
Proximity Sensors - 1845572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details