From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 196.85' (60m)
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGS700 | OGS700 | 2330-OGS700-ND | 595032 |
| Product Name | Through-beam laser sensor transmitter | Through-beam laser sensor transmitter | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) | 2362 inch (60000 mm) | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 F (-10 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible |