ifm electronic gmbh Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| Combinable 2D inspection of contours and surfaces for maximum quality assurance Powerful algorithms master even demanding requirements User-friendly software simplifies inspection task set-up Reliable functioning in changing light conditions Electric... | |
| Combinable 2D inspection of contours and surfaces for maximum quality assurance User-friendly software simplifies inspection task set-up Powerful algorithms master even demanding requirements Reliable functioning in changing light conditions Electric... | |
| For checking presence, size, position or completeness Reliable detection of deviations in shape or changes in colour Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data... | |
| For presence, completeness, position and quality control Orientation-independ ent contour verification Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data transmission phase-out article Alternative articles: O2D524... | |
| For presence, completeness, position and quality control Orientation-independ ent contour verification Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data transmission phase-out article Discontinuation date: 03/31/2025... | |
| Multicode reader with standard lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with standard lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with standard lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Orientation-independ ent reading of 1D and 2D codes Recognition of more than 30 different code types Integrated code comparator system in the sensor Adjustable via integrated laser pointer Segmentable illumination... | |
| Orientation-independ ent reading of 1D and 2D codes Recognition of more than 30 different code types Integrated code comparator system in the sensor Segmentable illumination for applications with problem surfaces... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated infrared light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) Integrated red light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated RGBW LEDs for optimum illumination of components, codes or characters Process interfaces... |