ifm electronic gmbh Capacitive sensor KI0064

Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable
Request a Quote
Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0064 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0064
Capacitive sensor KI0064
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable
  • Easy adjustment to the empty and full state via pushbutton
  • For the detection of liquids and dry bulk materials
  • With combined AC/DC output stage
  • Two-wire technology
  • Output function normally open / normally closed programmable
Supplier's Site
Proximity Sensors - 184786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184786
Proximity Sensors 184786
ifm electronic KI0064

ifm electronic KI0064

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number KI0064 184786
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Hardware - 08313080158 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details