ifm electronic gmbh Datasheets for Dry Material (Powders) Level Sensors
Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options.
Dry Material (Powders) Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Continuous level measurement behind non-metallic and non-conductive surfaces No stress caused by the medium thanks to non-contact detection Three point level sensors in one unit Deposits can be detected and... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching... |