ifm electronic gmbh capacitive touch sensor KTE110

Description
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
capacitive touch sensor - KTE110 - ifm electronic gmbh
Essen, Germany
capacitive touch sensor
KTE110
capacitive touch sensor KTE110
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link
  • Function only in conjunction with symbol disc accessories
  • sensitivity setting and application-related setting against deposits and splashing water
  • one touch sensor for all switching functions
  • Wear-free actuation
  • RGB feedback with or without IO-Link
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
capacitive touch sensor - KTE110 - ifm efector inc.
Malvern, PA, United States
capacitive touch sensor
KTE110
capacitive touch sensor KTE110
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Function only in conjunction with symbol disc accessories
  • sensitivity setting and application-related setting against deposits and splashing water
  • one touch sensor for all switching functions
  • Wear-free actuation
  • RGB feedback with or without IO-Link
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Touch Sensors - 2330-KTE110-ND - DigiKey
Thief River Falls, MN, United States
Touch Sensors
2330-KTE110-ND
Touch Sensors 2330-KTE110-ND
SENSOR CAPACITIVE 35MS OPN COL

SENSOR CAPACITIVE 35MS OPN COL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KTE110 KTE110 2330-KTE110-ND
Product Name capacitive touch sensor capacitive touch sensor Touch Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000000214-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details