ifm electronic gmbh Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
article can only be ordered once per customer
AS-i input module; 118.2 x 60 x 27 mm; CompactLine M12 4DI; Connector; IP 67; (when flat cables are used E7400x / E7401x)
AS-i input/output module; 152 x 60 x 27 mm; CompactLine M12 4DI 4DO; Connector; IP 67; (when flat cables are used E7400x / E7401x)
8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A Different digital and analogue input / output functions for IO-Link communication...
Compact design due to M8 sockets Robust design for use in harsh industrial environments Detection of short circuit and overvoltage Parameter setting and diagnostics via IO-Link Extension of IO-Link masters...
compact design with high protection rating for use in wet environments Easy setting of the output voltage via cyclical IO-Link process values Two analogue outputs controllable via IO-Link Digital transmission...
compact design with high protection rating for use in wet environments Reliable signal conversion of analogue measured values in IO-Link
compact design with high protection rating for use in wet environments Signal conversion of IO-Link into analogue signals
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of...
Data and energy transmission also possible with unscreened connection cable Clearly visible LEDs for displaying operation, switching status and error Eight ports with two binary inputs each for sixteen sensors...
Data and energy transmission also possible with unscreened connection cable Clearly visible LEDs for displaying operation, switching status and error Four ports with two binary inputs each for eight sensors...
Decentralised connection of sensors and actuators High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS High protection rating for the requirements of mobile machines With many...
Decentralised connection of sensors and actuators Use as a controller for cockpit or operating panels of mobile machines With many multifunctional configurable inputs and outputs High-performance CAN interface for various...
Decentralised connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks High protection rating for the requirements of mobile machines...
Decentralised connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS High protection rating...
Decentralised connection of sensors and actuators With many multifunctional configurable input channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS High protection rating for the...
Decentralised connection of sensors and actuators With many multifunctional configurable output channels High-performance CAN interface for various communication tasks Programmable to IEC 61131-3 with CODESYS High protection rating for the...
decentralised evaluation unit for pulse counting Clearly visible LED display with red/green colour change compact design with high protection rating for use in wet environments With IO-Link for transmission of...
decentralised evaluation unit for pulse counting Clearly visible LED display with red/green colour change Easy parameter setting via rotary switch With IO-Link for transmission of signals and diagnostic data
Different digital and analogue input / output functions for IO-Link communication in just one module 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Extension of IO-Link...
Each connection can be used as a digital input or output and additionally as an analogue input controlling actuators using PWM/PWM-I and processing incoming frequency signals Separate 24 V power...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Parameter setting and diagnostics via IO-Link Extension of IO-Link masters with additional inputs and...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Digital input filters, PerformanceLine version with an output current of up to 1.8 A...
Each connection can be used as a digital input or output 8 independently configurable I/O ports Electrical separation between auxiliary voltage and IO-Link Digital input filters, PerformanceLine version with an...
Easy set-up possible without any parameter setting Compact design with high protection rating in hygienic applications Parameter setting via IO-Link Can only be used in combination with ifm products Reliable...
Easy setting of the output voltage via cyclical IO-Link process values Two analogue outputs controllable via IO-Link Digital transmission eliminates the risk of EMC interference Signal conversion of IO-Link into...
Easy to mount and wire Connection of the AS-i flat cable via module lower parts Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for...
Easy to mount and wire For the connection of sensors and actuators with cable entry Device connection with cage clamps Clearly visible powerful LEDs for displaying operation, switching status and...
Easy to mount and wire High shock and vibration resistance thanks to full potting Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements...
Easy to mount and wire Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Large operating temperature range and high protection rating High...
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, status and function For applications...
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, status and function High protection...
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error For...
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High...
Experience IO-Link now and enjoy the attractive bargain price article can only be ordered once per customer article is delivered with parameter setting software moneo configure free
Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters High protection rating for the requirements of the food and...
Extension of IO-Link master modules by up to 20 digital inputs Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For the...
Fieldbus module with digital inputs and outputs Direct connection of actuators and sensors to the fieldbus for a clear wiring structure Connection of large actuators possible High-frequency counter function with...
Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module High protection rating for the...
Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in...
Flexible wiring of digital input or output signals using cut-to-size wires Easy installation in panels, button housings or directly in the cable path Robust housing with high protection rating Reliable...
For covering unused cable entries For ensuring the protection rating of modules and splitters
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Clearly visible LED display with red/green colour change compact design with high protection rating for use in...
For detecting frequency, speed and rotational speed Reliable monitoring of overspeed or underspeed Easy parameter setting via rotary switch Clearly visible LED display with red/green colour change With IO-Link for...
For quick and easy parameter setting and set-up of IO-Link devices Robust M12 connectors for field applications for USB, power, and sensor communication Clearly visible LEDs for displaying operation, switching...
For the connection of mechanical safety switches to AS-Interface With two safe inputs and cross-monitoring Clearly visible powerful LEDs for displaying operation, switching status and error Simple and fast wiring...
For the connection of safe actuators to AS-Interface With a safe positively-driven relay output Clearly visible powerful LEDs for displaying operation, switching status and function Simple and fast wiring by...
For the decentralised triggering of cylinders and valve actuators Combination of AS-i I/O module and solenoid valve High energy efficiency due to decentralised application near the actuator Reduced installation and...
For the decentralised triggering of cylinders and valve actuators High energy efficiency due to decentralised application near the actuator Reduced installation and wiring complexity Easy toolless installation and wiring thanks...
For the reliable limit value monitoring of analogue sensors Clearly visible LED display with red/green colour change compact design with high protection rating for use in wet environments User-friendly communication...
For the reliable limit value monitoring of analogue sensors Clearly visible LED display with red/green colour change Compact housing with high protection rating Easy parameter setting via rotary switch User-friendly...
For use in combination with AS-Interface safety modules For simulating a short circuit High protection rating for the requirements of harsh industrial environments Easy connection via the tried-and-tested M12 connector...
For use in control cabinets Simple and fast wiring by means of cage clamps Particularly space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function
For use in control cabinets Simple and fast wiring by means of cage clamps Particularly space-saving design Clearly visible powerful LEDs for displaying operation, switching status and function Double terminals...
For use in control cabinets Simple and fast wiring by means of cage clamps Particularly space-saving design Double terminals for looping through the voltage supply Clearly visible powerful LEDs for...
High protection rating for the requirements of the food and beverage industry For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data...
High protection rating for the requirements of the food and beverage industry For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data...
High protection rating for the requirements of the food and beverage industry IO-Link module for analogue temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication...
High-performance CAN interface for various communication tasks High-performance current-controlled H-bridge Simple connection as a CANopen device Robust design for use in mobile machines Compact design in cube relay housing
Ideal for retrofitting existing machinery and installations Perfect visibility Modern LED RGB technology, long life, reduced stock-keeping Reproduction of the signal colours of existing lamps by means of freely configurable...
Integrated IODD interpreter converts sensor data into readable information Direct data transfer to on-premises IT levels via OPC UA Fieldbus multiprotocol with PROFINET and EtherNet/IP provides flexibility in the choice...
Perfect visibility Modern LED RGB technology, long life, reduced stock-keeping Quick and easy to mount Different modes configurable via IO-Link or setting menu
Perfect visibility Modern LED RGB technology, long life, reduced stock-keeping Quick and easy to mount Also as standard version with digital inputs Different modes configurable via IO-Link or setting menu...
Perfect visibility Modern LED RGB technology, long life, reduced stock-keeping Quick and easy to mount Optimum representation of analogue values Different modes configurable via IO-Link
Power outputs with parameterisable H-bridges Decentralised connection of sensors and actuators With many multifunctional configurable input and output channels High-performance CAN interface for various communication tasks High protection rating for...
Pre-processing of the input signals by digital input filters High protection rating for the requirements of the food and beverage industry For an effective connection of binary sensors to IO-Link...
Pre-processing of the input signals by digital input filters Robust design for use in harsh industrial environments For an effective connection of binary sensors to IO-Link Extension of IO-Link master...
Reliable detection of safety-related switching states Integration of safety-related components in AS-i Connection of safe mechanical contacts and safe three-wire sensors Easy toolless installation and wiring thanks to quick mounting...
Reliable signal conversion of analogue measured values in IO-Link
Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory High protection rating for the requirements of the...
Reliable transmission of machine data, process parameters and diagnostic data to the controller Simple replacement of units due to integrated parameter memory Robust housing for use in harsh industrial environments...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface For connection of up to four IO-Link devices
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface High protection rating for the requirements of the food and beverage industry For...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface PowerLine version for the supply of actuators For connection of up to eight...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated EtherNet/IP interface Robust housing for use in harsh industrial environments For connection of up to...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated fieldbus interface Large operating temperature range and high protection rating Robust housing for use in...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface For connection of up to four IO-Link devices
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface High protection rating for the requirements of the food and beverage industry For...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface PowerLine version for the supply of actuators For connection of up to eight...
Reliable transmission of machine data, process parameters and diagnostic data to the controller With integrated PROFINET interface Robust housing for use in harsh industrial environments For connection of up to...
Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices...
Robust design for use in harsh industrial environments IO-Link module for analogue temperature sensors Measurement of PT100/PT1000 and thermocouples J/K in one module Extends IO-Link communication by analogue inputs EMC-resistant...
Robust design thanks to full potting Clearly visible LEDs for displaying operation, switching status and error Large operating temperature range and high protection rating For use in hygienic and wet...
Robust housing for use in harsh industrial environments For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment...
Robust housing for use in harsh industrial environments For connection of up to four IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to the IT environment...
Robust M12 connectors for connecting sensors and actuators High shock and vibration resistance thanks to full potting Clearly visible powerful LEDs for displaying operation, function and error High protection rating...
Safe I/O module for PROFIsafe with safe inputs and outputs Connection of safe mechanical contacts and OSSD sensors possible PROFIsafe telegrams tunnelled via IO-Link Separate 24 V power supply of...
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analogue signals 4...20 mA, 0...10 V Extension...
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Ports can be used both as input and output...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller High protection rating for the requirements of the food and...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Robust housing for use in harsh industrial environments For connection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller Small design requiring only very little space for control panel...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherCat interface and separate MQTT JSON interface Small design...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With EtherNet/IP interface and separate MQTT JSON interface Small design...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface High protection rating...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Robust housing for...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With POWERLINK and separate MQTT JSON interface Small design requiring...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface High protection...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Robust housing...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With ProfiNet interface and separate MQTT JSON interface Small design...
Separation between automation network and IT network Reliable transmission of machine data, process parameters and diagnostic data to the controller With PROFINET interface and separate TCP/IP JSON interface Robust housing...
Signal conversion of IO-Link into analogue signals
Simple replacement of units due to integrated parameter memory High protection rating for the requirements of the food and beverage industry For connection of up to four IO-Link devices Reliable...
Six ports with two binary outputs each for twelve actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the requirements of the food and...
Six ports with two binary outputs each for twelve actuators Two separate voltage supplies rated up to 1.8 A each Robust design for use in harsh industrial environments For easy...
Six ports with two binary outputs each for twelve actuators Two separate voltage supplies rated up to 1.8 A each Use in safety circuits For easy control of actuators on...
Small design requiring only very little space for control panel mounting For connection of up to eight IO-Link devices Reliable transmission of machine data, process parameters, and diagnostic data to...
Small design requiring only very little space Integrate up to 16 sensors and/or actuators quickly and easily Prepared for 3 different DIN rails, wall mounting also possible Both push-in and...
Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents AS-i and 24...
Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible powerful...
Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the requirements of harsh industrial environments...
Ten ports with two binary outputs each for twenty actuators Two separate voltage supplies rated up to 1.8 A each High protection rating for the requirements of the food and...
Transmission interval of 10 seconds Sends IO-Link sensor data directly to the cloud via mobile network
Transmission interval of 60 seconds Sends IO-Link sensor data directly to the cloud via mobile network
Use as start/stop button or as acknowledgement button on machines Pushbuttons with tactile press point as protection against accidental contact Clearly visible LEDs as optical feedback for actuation Active triggering...
With integrated fieldbus interface and fail-safe PLC Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple...