ifm electronic gmbh Cylinder sensor MFH221

Description
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up to an operating pressure of 500 bar User-friendly communication and parameterisation via IO-Link
Description
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up to an operating pressure of 500 bar User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - MFH221 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
MFH221
Cylinder sensor MFH221
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up to an operating pressure of 500 bar User-friendly communication and parameterisation via IO-Link
  • Adjustable end position monitoring in the hydraulic cylinder
  • Inline quality control checks to ensure correct assembly of parts
  • Monitoring of critical hydraulic cylinders via switching cycles counter
  • High-pressure resistant up to an operating pressure of 500 bar
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number MFH221
Product Name Cylinder sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.0787 inch (0.0 to 2 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000005398-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details