ifm electronic gmbh Capacitive sensor KI533A

Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI533A - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI533A
Capacitive sensor KI533A
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Direct connection to plant control without switching amplifier
  • Complementary output function NO/NC
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KI533A - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI533A
Capacitive sensor KI533A
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Direct connection to plant control without switching amplifier
  • Complementary output function NO/NC
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185312
Proximity Sensors 185312
ifm electronic KI533A

ifm electronic KI533A

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI533A KI533A 185312
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.1181 to 1.02 inch (3 to 26 mm) 0.1181 to 1.02 inch (3 to 26 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184991 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Magnetic Proximity Switches - 2854147 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details