ifm electronic gmbh Fibre optic through-beam sensor E20339

Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius
Request a Quote
Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre optic through-beam sensor - E20339 - ifm electronic gmbh
Essen, Germany
Fibre optic through-beam sensor
E20339
Fibre optic through-beam sensor E20339
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius
  • For applications in high-temperature areas
  • Aluminium sheathing for use up to 290 °C
  • Angled type for use where space is restricted
  • Resistant to various aggressive chemicals
  • Small bending radius
Supplier's Site
Fiber optic through beam sensor - E20339 - ifm efector inc.
Malvern, PA, United States
Fiber optic through beam sensor
E20339
Fiber optic through beam sensor E20339
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in high-temperature areas
  • Aluminium sheathing for use up to 290 °C
  • Angled type for use where space is restricted
  • Resistant to various aggressive chemicals
  • Small bending radius

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E20339 E20339
Product Name Fibre optic through-beam sensor Fiber optic through beam sensor
Operation Distance 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric Sensors - 309914 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 1.97 inch (50 mm)
View Details
Through-beam sensor receiver - O6E306 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Series 9000 Photoelectic Sensor - 42GRP-9070-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 165 inch (4200 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details