ifm electronic gmbh Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of colour, transparency or surface characteristics of the object Particularly... | |
| Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly... | |
| Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy... | |
| Particularly space-saving design for use where space is restricted Precise linearised current output Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly visible LED for indicating... | |
| Particularly space-saving design for use where space is restricted Precise linearised voltage output Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly visible LED for indicating... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the... | |
| Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and analogue output... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue... | |
| Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With two programmable switching outputs Non-contact detection... | |
| Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact... | |
| Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact... |
| << Prev |