ifm electronic gmbh Capacitive sensor KG5066

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5066 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5066
Capacitive sensor KG5066
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status
  • Easy adjustment to the empty and full state via pushbutton
  • Resistant to electrostatic discharge
  • Easy parameter setting via IO-Link
Supplier's Site
Proximity Sensors - 162819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162819
Proximity Sensors 162819
ifm electronic KG5066

ifm electronic KG5066

Supplier's Site
Proximity Sensors - Industrial - 2330-KG5066-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KG5066-ND
Proximity Sensors - Industrial 2330-KG5066-ND
SENSOR PROX CAPACITIVE 12MM CYL

SENSOR PROX CAPACITIVE 12MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5066 162819 2330-KG5066-ND
Product Name Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9466 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
RightSight Photosensor - 42EF-B1RCBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
2 suppliers
Proximity Sensors - 1845642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details