ifm electronic gmbh capacitive touch sensor KTE111

Description
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link
Description
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
capacitive touch sensor - KTE111 - ifm electronic gmbh
Essen, Germany
capacitive touch sensor
KTE111
capacitive touch sensor KTE111
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and parameterisation via IO-Link
  • Function only in conjunction with symbol disc accessories
  • sensitivity setting and application-related setting against deposits and splashing water
  • one touch sensor for all switching functions
  • Wear-free actuation
  • RGB feedback with or without IO-Link
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KTE111
Product Name capacitive touch sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -22 to 149 F (-30 to 65 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000001432-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details