ifm electronic gmbh Capacitive sensor KD0009

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD0009 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD0009
Capacitive sensor KD0009
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm
Supplier's Site
Proximity Sensors - 185313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185313
Proximity Sensors 185313
ifm electronic KD0009

ifm electronic KD0009

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number KD0009 185313
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Proximity Sensors - 5000005166-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details