ifm electronic gmbh Cylinder sensor M9H206

Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote
Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - M9H206 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
M9H206
Cylinder sensor M9H206
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles
Supplier's Site
Cylinder sensor - M9H206 - ifm efector inc.
Malvern, PA, United States
Cylinder sensor
M9H206
Cylinder sensor M9H206
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High burst pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pneumatic Cylinder Sensors - 184790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184790
Pneumatic Cylinder Sensors 184790
ifm electronic M9H206

ifm electronic M9H206

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number M9H206 M9H206 184790
Product Name Cylinder sensor Cylinder sensor Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm) 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88332658 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Sensors - 2055200 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details