ifm electronic gmbh Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
Diffuse reflection sensor; Sensing head thread M6; Sensing head diameter 7 mm; Total length 1500 mm; Ambient temperature -20...150 °C
Angled type for use where space is restricted Resistant to various aggressive chemicals Aluminium sheathing for use in harsh industrial environments For applications in high-temperature areas Operation as diffuse reflection...
Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Angled type for use where space is restricted Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Angled type for use where space is restricted Small bending...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Reliable detection of tiny objects Small bending radius phase-out article...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius phase-out article...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Angled type for use where space is restricted Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Angled type for...
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius phase-out article Discontinuation...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Installation in places where access is difficult Long range Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Operation as photoelectric fork sensor Reliable detection of tiny objects Small bending radius
For applications in which several fibre optics are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic...
For installation in places where access is difficult Operation as diffuse reflection sensor For cutting to size Life expectancy of more than 1 million bending cycles
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted With direct adaptation to...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Reliable background suppression Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Very small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20136...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Wirable sensing head for the connection of fibre optics supplied on a...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026
For installation in places where access is difficult Operation as diffuse reflection sensor Long range With cross-section converter for the reliable detection of objects with changing positions Small bending radius...
For installation in places where access is difficult Operation as diffuse reflection sensor Robust design for use in harsh industrial environments Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor With 90° deflection of the light beam for use where space is restricted For cutting to size...
For installation in places where access is difficult Operation as diffuse reflection sensor With bendable sensing head for use where space is restricted For cutting to size Small bending radius...
For installation in places where access is difficult Operation as through-beam sensor or diffuse reflection sensor On reel for cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor For cutting to size Life expectancy of more than 1 million bending cycles
For installation in places where access is difficult Operation as through-beam sensor For cutting to size Small bending radius Easy mounting and safe fixing
For installation in places where access is difficult Operation as through-beam sensor For use at short range For cutting to size Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Small bending radius phase-out article Discontinuation date: 03/31/2026...
For installation in places where access is difficult Operation as through-beam sensor Long range Angled type for use where space is restricted Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as through-beam sensor Long range For cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Resistant to various aggressive chemicals Very small bending radius
For installation in places where access is difficult Operation as through-beam sensor Long range Wirable sensing head for the connection of fibre optics supplied on a reel Quick and easy...
For installation in places where access is difficult Operation as through-beam sensor Very long range For cutting to size Small bending radius
For installation in places where access is difficult Operation as through-beam sensor With 90° deflection of the light beam for use where space is restricted For cutting to size Small...
For installation in places where access is difficult Operation as through-beam sensor With bendable sensing head for use where space is restricted For cutting to size Long range
For installation in places where access is difficult Operation as through-beam sensor With cross-section converter for the reliable detection of objects with changing positions For cutting to size Small bending...
For operation with infrared temperature sensors For applications in high-temperature areas Stainless steel sheathing for use up to 250 °C Resistant to various aggressive chemicals Small bending radius
For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fibre optics for harsh industrial...
Operation as diffuse reflection sensor For cutting to size Small bending radius Easy mounting and safe fixing
Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display...
Optical distance measurement in the micrometre range Two switching outputs Suitable for high-frequency applications Three operating modes and a robust, compact design enable a wide range of applications Visualisation of...
Particularly flat rectangular design For installation in places where access is difficult For cutting to size Operation as diffuse reflection sensor
Particularly flat rectangular design For installation in places where access is difficult For cutting to size Operation as through-beam sensor
Precise detection of small parts Simple alignment due to visible laser light spot Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Precise detection of small parts Simple alignment due to visible laser light spot Very long range Robust housing for use in harsh industrial environments With connector that can be rotated...
Precise detection of small parts Simple alignment due to visible laser light spot Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Quick set-up: no need to align transmitter and receiver Fine and precise light beam across the whole fork width Metal housing reduces distortion Light-on/dark-on mode selectable via rotary switch Intuitive...
Recognition, sorting and checking of objects based on their colour Easy adjustment of the device function via teach Reliable detection of colour shades High switching frequency for fast processes Extensive...
Reliable detection of print marks and particularly flat objects Automatic selection of the ideal colour of the transmitted light Easy adjustment of the device function via teach Very high switching...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Easy mounting by clipping...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Fast mounting by means...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 for the requirements of the automotive industry Easy mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 for the requirements of the automotive industry Intuitive setting of...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Simple alignment due to visible laser light spot Intuitive setting of...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Laser protection class 1 for the...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Very long range Easy mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Simple alignment due to visible laser light spot Very long range Fast mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Very long range Intuitive setting of sensitivity and output function Simple alignment due to...
Reliable detection of tiny objects Quick set-up: no need to align transmitter and receiver Soiling is signalled by permanent monitoring of the quantity of light Operating modes can be set...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 for the requirements of the automotive industry Simple alignment due to...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Simple alignment due to visible laser light spot Excellent price/performance ratio
Reliable optical distance measurement with background suppression Range of up to 100 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analogue...
Reliable optical distance measurement with background suppression Range of up to 75 m with a reflector For use on crane systems Two switching outputs, one of them programmable as analogue...
Reliable optical distance measurement with background suppression Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications with background suppression Excellent...
Reliable optical distance measurement with high ranges up to 10 m Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications...
Reliable optical distance measurement with high ranges up to 10 m Two switching outputs, one of them programmable as IO-Link and one as analogue output Scalable measuring range and window...
Reliable optical distance measurement with high ranges up to 6 m Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Laser protection class...
Reliable optical distance measurement Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Reliable optical object detection with high ranges up to 10 m Precise background suppression Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Reliable optical object detection with high ranges up to 10 m Precise background suppression Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
Simple connection of the fibre optics to an amplifier Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics Clearly visible indication of the switching status Intuitive setting of...
Simple object dimensioning in intralogistics without complex programming High resolution for precise object detection Ease of integration due to a standardised IO-Link interface Selective evaluation of beams to determine the...
Simultaneous output of distance value and reflectivity for increased process reliability Identification and sorting by differentiating between colour/contrast and distance/height of objects Flexible installation options thanks to a range of...
Small compact design with standard M18 thread and PMD time-of-flight technology Measurement to the nearest millimetre and monitoring of distances in the running process Colour-independent range Simultaneous output of distance...
Small compact design with standard M18 thread and PMD time-of-flight technology Measurement to the nearest millimetre and monitoring of distances in the running process Easy setting with 3 buttons or...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Easy parameter setting via turnable, lockable setting ring Laser protection class 1 for the requirements of the...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Easy parameter setting via turnable, lockable setting ring Reliable detection of glossy surfaces User-friendly communication via IO-Link...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection High protection rating for the requirements of harsh industrial environments Laser protection class 1 for the requirements...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection Robust stainless steel housing High protection rating for the requirements of harsh industrial environments User-friendly communication via...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection With display and pushbuttons for precise switch point setting Laser protection class 1 for the requirements of...
Very long range due to time-of-flight measurement Reliable background suppression and colour-independent detection With display and pushbuttons for precise switch point setting Oblique angle to the object possible Reliable detection...
Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh...
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments With connector that can be rotated...