ifm electronic gmbh Capacitive sensor KI5052

Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote Datasheet
Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5052 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5052
Capacitive sensor KI5052
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can be rotated by 90°
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
Supplier's Site
Capacitive sensor - KI5052 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5052
Capacitive sensor KI5052
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185396
Proximity Sensors 185396
ifm electronic KI5052

ifm electronic KI5052

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5052-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5052-ND
Proximity Sensors - Industrial 2330-KI5052-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5052 KI5052 185396 2330-KI5052-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1221LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details