Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Distance sensor, Sr 2m, laser light
"Background Suppression Optical Sensor 1.181"" ~ 78.740"" (30mm ~ 2m) PNP-NC/NO"
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5D100 | O5D100 | 8140370 | 2330-O5D100-ND |
| Product Name | Laser distance sensor | Photoelectric distance sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Block | ||
| Operation Distance | 1.18 to 78.74 inch (30 to 2000 mm) | 1.18 to 78.74 inch (30 to 2000 mm) | 1.18 to 78.74 inch (30 to 2000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Beam Type | Visible | Visible | Visible | |
| Power Requirements | DC Powered | DC Powered | DC Powered |