ifm electronic gmbh Datasheets for Liquid Level Switches
Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more
| Product Name | Notes |
|---|---|
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Simple empty or full adjustment Suitable for water, oils and coolants... | |
| With approval according to the German Federal Water Act (WHG) For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry... |