ifm electronic gmbh Datasheets for RTD Temperature Transmitters

Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more

Product Name Notes
Also suitable for small nominal pipe diameters and confined spaces Very fast response time < 0.25 / < 1s Free 3-point factory certificate available online Precise analogue output and user-friendly...
For use where space is restricted Very short response time Free 3-point calibration certificate available online Precise analogue output and user-friendly communication via IO-Link
High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time...
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time...
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating High protection rating...
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Precise analogue output...
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating Two programmable switching...
High precision across the entire temperature measurement range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure rating With AS-i interface...
High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure...
Hygienic and robust design Particularly space-saving design Safe sealing in the process Adapters for all standard process connections
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time Clearly visible 4-digit LED display High protection and pressure...
Hygienic design for the requirements of the food and beverage industry Particularly good response dynamics and very short power-on delay time High precision across the entire temperature measurement range Robust...
Hygienic design for the requirements of the food and beverage industry Precise scalable analogue output and high precision over the whole temperature range With diagnostic output for drift and fault...
Immediate notification of deviations in accuracy Improved quality assurance in between calibration intervals Robust design for permanently precise measurements even in demanding environments Transparent sensor monitoring thanks to logging of...
Very fast response time < 0.25 / < 1s Free 3-point factory certificate available online High measuring range: -50...200°C Precise analogue output and user-friendly communication via IO-Link