From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR PROX CAPACITIVE 12MM CYL
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | KG5065 | KG5065 | 2330-KG5065-ND |
| Product Name | Capacitive sensor | Capacitive sensor | Proximity Sensors - Industrial |
| Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.4724 inch (12 mm) | 0.4724 inch (12 mm) | |
| Switching Frequency | 0.0100 kHz | 0.0100 kHz | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |