ifm electronic gmbh Magnetic sensor MGT201

Description
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
Request a Quote Datasheet
Description
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MGT201 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MGT201
Magnetic sensor MGT201
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
  • Long sensing range even through non-magnetisable metals: for pig detection
  • Temperature-stable and reproducible switch point
  • High protection rating for the requirements of the food and beverage industry
  • Wide operating temperature range
  • Food-grade full-metal housing
Supplier's Site
Magnetic sensor - MGT201 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MGT201
Magnetic sensor MGT201
Long sensing range even through non-magnetizable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal housing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range even through non-magnetizable metals: for pig detection
  • Temperature-stable and reproducible switch point
  • High protection rating for the food and beverage industry
  • Wide operating temperature range
  • Food-grade full-metal housing

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 184894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
184894
Magnetic Proximity Switches 184894
ifm electronic MGT201

ifm electronic MGT201

Supplier's Site
Switches (Solid State) - 2330-MGT201-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MGT201-ND
Switches (Solid State) 2330-MGT201-ND
MAGNETIC SENSOR,18MM THREADED TU

MAGNETIC SENSOR,18MM THREADED TU

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MGT201 MGT201 184894 2330-MGT201-ND
Product Name Magnetic sensor Magnetic sensor Magnetic Proximity Switches Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 3.94 inch (100 mm) 3.94 inch (100 mm)
Operating Temperature 32 to 219 F (0.0 to 104 C) 32 to 219 F (0.0 to 104 C) 32 to 219 F (0.0 to 104 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers