View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OJ5054
DIFFUSE REFLECTIVE SENSOR, 200MM
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5054 | OJ5054 | 191509 | 2330-OJ5054-ND |
| Product Name | Laser diffuse reflection sensor | LASER diffuse reflection sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Operation Distance | 0.5906 to 7.87 inch (15 to 200 mm) | 0.5906 to 7.87 inch (15 to 200 mm) | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |