ifm electronic gmbh Capacitive sensor KQ5005

Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication phase-out article Discontinuation date: 03/31/2026
Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ5005 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ5005
Capacitive sensor KQ5005
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication phase-out article Discontinuation date: 03/31/2026
  • Reliable level detection through non-metallic vessel walls
  • Output function normally open / normally closed programmable
  • Particularly space-saving design for use where space is restricted
  • Easy installation with mounting adapters and cable ties
  • Clearly visible LED for switching status indication

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KQ5005
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.2874 inch (7.3 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details