ifm electronic gmbh Pressure-resistant position sensor for hydraulic cylinders MFH203

Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles

Suppliers

Company
Product
Description
Supplier Links
Pressure-resistant position sensor for hydraulic cylinders - MFH203 - ifm electronic gmbh
Essen, Germany
Pressure-resistant position sensor for hydraulic cylinders
MFH203
Pressure-resistant position sensor for hydraulic cylinders MFH203
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number MFH203
Product Name Pressure-resistant position sensor for hydraulic cylinders
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switch - 88333140 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Confocal sensor for special requirements - confocalDT IFS2406/90-2.5/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4961 to 0.5945 inch (12.6 to 15.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details