ifm electronic gmbh Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| For increasing the range of RFID antennas Quick and easy mounting and fixing | |
| For receiving and sending data via WLAN and Bluetooth With integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines | |
| For reliable identification of UHF ID tags in production Compact design for use in near and far field ID tags High selectivity of all RFID UHF ID tags High protection... | |
| For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges Large operating temperature range and high protection rating for the requirements... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna... | |
| For the reliable identification of UHF ID tags in production and logistics Compact design for use with RFID ID tags in the near field Reading range with dipole-type ID tags... | |
| For the reliable identification of UHF ID tags in production and logistics Compact housing for use in the near and far field Reading ranges up to 2 metres High protection... | |
| For the reliable identification of UHF ID tags in production and logistics High protection rating for the requirements of harsh industrial environments | |
| To increase the travel speed of RFID antennas Quick and easy mounting and fixing |