From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Optical Sensor 465nm, 525nm, 625nm Digital Module
The O5K500 - O5K-FPKG/US contrast sensor from ifm electronic can reliably detect print marks and particularly flat objects, thereby selecting the optimum color of the transmitted light. Thanks to its high switching frequency of 10 kHz, the contrast sensor O5K500 - O5K-FPKG/US can also be used for fast processes. The ingenious mounting accessories as well as the 270° rotatable M12 connector enable easy adaptation in the application.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5K500 | O5K500 | 2330-O5K500-ND | |
| Product Name | Contrast sensor | Contrast sensor | Photoelectric, Industrial | Contrast sensor ifm efector O5K500 - O5K-FAKG/US100 |
| Operation Distance | 0.7087 to 0.8661 inch (18 to 22 mm) | 0.7087 to 0.8661 inch (18 to 22 mm) | 0.7087 to 0.8661 inch (18 to 22 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | |
| Power Requirements | DC Powered | DC Powered | DC Powered |