Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OID251 | OID251 |
| Product Name | Photoelectric distance sensor | Laser distance sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 1.18 to 78.74 inch (30 to 2000 mm) | 1.18 to 78.74 inch (30 to 2000 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible |
| Power Requirements | DC Powered | DC Powered |