ifm electronic gmbh Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Connection cable; Cable with connector | |
| For connection to the parameter setting interface of the sensor For reliable signal transmission | |
| For connection to the parameter setting interface of the sensor For reliable signal transmission Good electromagnetic compatibility thanks to shielded cable | |
| For connection to the parameter setting interface of the sensor For reliable signal transmission High protection rating for the requirements of harsh industrial environments | |
| For connection to the parameter setting interface of the sensor Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Good electromagnetic compatibility thanks... | |
| For the connection of the Ethernet interface of object recognition sensors Angled type for use where space is restricted High protection rating for the requirements of harsh industrial environments Wide... | |
| For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and... | |
| For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock... | |
| For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Good electromagnetic compatibility thanks to shielded cable With robust M12 connector... | |
| For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and... | |
| High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high... | |
| Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up | |
| Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up phase-out article Discontinuation date: 03/31/2026 |