From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | KG5302 | KG5302 |
| Product Name | Capacitive sensor | Capacitive sensor |
| Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0197 to 1.18 inch (0.5000 to 30 mm) | 0.0197 to 1.18 inch (0.5000 to 30 mm) |
| Switching Frequency | 0.0300 kHz | 0.0300 kHz |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |