ifm electronic gmbh Capacitive sensor KI5310

Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote
Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5310 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5310
Capacitive sensor KI5310
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KI5310 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5310
Capacitive sensor KI5310
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KI5310 KI5310
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 0.9449 inch (0.5000 to 24 mm) 0.0197 to 0.9449 inch (0.5000 to 24 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details