ifm electronic gmbh Capacitive sensor KF5013

Description
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring
Request a Quote
Description
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KF5013 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KF5013
Capacitive sensor KF5013
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring
  • Compact and robust stainless steel housing
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • High noise immunity
  • For position detection or level monitoring
Supplier's Site
Capacitive sensor - KF5013 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KF5013
Capacitive sensor KF5013
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Compact and robust stainless steel housing
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • High noise immunity
  • For position detection or level monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185308
Proximity Sensors 185308
ifm electronic KF5013

ifm electronic KF5013

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KF5013 KF5013 185308
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.0394 to 0.2362 inch (1 to 6 mm) 0.0394 to 0.2362 inch (1 to 6 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-P2MNB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
View Details