ifm electronic gmbh Full-metal magnetic sensor MGS204

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote Datasheet
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-metal magnetic sensor - MGS204 - ifm electronic gmbh
Essen, Germany
Full-metal magnetic sensor
MGS204
Full-metal magnetic sensor MGS204
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance
Supplier's Site
Full-metal magnetic sensor - MGS204 - ifm efector inc.
Malvern, PA, United States
Full-metal magnetic sensor
MGS204
Full-metal magnetic sensor MGS204
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-MGS204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MGS204-ND
Proximity Sensors - Industrial 2330-MGS204-ND
MAGNETIC SENSOR, M12 X 1, THREAD

MAGNETIC SENSOR, M12 X 1, THREAD

Buy Now Datasheet
Magnetic Proximity Switches - 162844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
162844
Magnetic Proximity Switches 162844
ifm electronic MGS204

ifm electronic MGS204

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MGS204 MGS204 2330-MGS204-ND 162844
Product Name Full-metal magnetic sensor Full-metal magnetic sensor Proximity Sensors - Industrial Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Inductive Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Other; Cylindrical
Operation Distance 2.76 inch (70 mm) 2.76 inch (70 mm)
Switching Frequency 5 kHz 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C) -13 F (-25 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163223 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
2 suppliers
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000000723-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details