From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic MX5015 Hall Effect Sensor
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | MX5015 | MX5015 | 1238748 |
| Product Name | Speed sensor | Rotational speed sensor | Hall Effect Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Magnetic Proximity Sensor | Hall Effect Proximity Sensor |
| Body Shape | Cylindrical | Cylindrical; Other; tubular | Cylindrical; Other; Barrel |
| Operation Distance | 0.0669 inch (1.7 mm) | 0.0669 inch (1.7 mm) | 0.0669 inch (1.7 mm) |
| Switching Frequency | 1.00E-3 to 15 kHz | 1.00E-3 to 15 kHz |