ifm electronic gmbh Cylinder sensor M9H202

Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote
Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - M9H202 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
M9H202
Cylinder sensor M9H202
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles
Supplier's Site
Cylinder sensor - M9H202 - ifm efector inc.
Malvern, PA, United States
Cylinder sensor
M9H202
Cylinder sensor M9H202
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High burst pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number M9H202 M9H202
Product Name Cylinder sensor Cylinder sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 1 kHz 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9002-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 59.84 inch (1520 mm)
Electrical Output Voltage
View Details
2 suppliers
Block Sensors - 9803-3000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details