ifm electronic gmbh Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Precise detection of flow in pipes Suitable for water and liquid media Robust housing with very high pressure rating Very fast response time (~10 ms) | |
| Precise detection of flow in pipes Suitable for water, coolants, oil and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Very fast response time (~10... | |
| Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million... | |
| Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow preventer Precise linearized analogue output Robust housing with very high pressure rating Very... | |
| Suitable for water and glycol solutions Very fast response time (~10 ms) For installation in a pipe section or a valve | |
| Suitable for water and liquid media Variable process connection using adapters Quick set-up of the sensor Robust stainless steel housing for use in harsh industrial environments LED bar graph display... |