ifm electronic gmbh Cylinder sensor MFH214

Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Request a Quote
Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - MFH214 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
MFH214
Cylinder sensor MFH214
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Lifespan of more than 10 million pressure cycles
Supplier's Site
Cylinder sensor - MFH214 - ifm efector inc.
Malvern, PA, United States
Cylinder sensor
MFH214
Cylinder sensor MFH214
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High burst pressure
  • Lifespan of more than 10 million pressure cycles

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MFH214 MFH214
Product Name Cylinder sensor Cylinder sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm) 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity Sensors - 08409843200 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3080 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details