ifm electronic gmbh Capacitive sensor KI5019

Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote
Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5019 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5019
Capacitive sensor KI5019
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With PVC cable
  • For position detection or level monitoring
Supplier's Site
Capacitive sensor - KI5019 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5019
Capacitive sensor KI5019
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With PVC cable
  • For position detection or level monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KI5019 KI5019
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000005401-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details